Vishay Intertechnology, Inc. Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNR55H7681FSB14

Description
Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNR55H7681FSB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 7.68 kΩ with a power rating of 1/8W at 70°C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65°C to +175°C, ensuring reliability in various environmental conditions. This resistor is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for enhanced moisture protection. The standard lead material is solder-coated copper, ensuring compatibility with soldering and welding processes. Engineers may consider this resistor for applications requiring high reliability and stability, particularly in military or aerospace environments, due to its verified failure rate and extensive testing protocols.

Datasheet Summary
Powered by GS/AI

The RNR55H7681FSB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 7.68 kΩ with a power rating of 1/8W at 70°C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65°C to +175°C, ensuring reliability in various environmental conditions. This resistor is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for enhanced moisture protection. The standard lead material is solder-coated copper, ensuring compatibility with soldering and welding processes. Engineers may consider this resistor for applications requiring high reliability and stability, particularly in military or aerospace environments, due to its verified failure rate and extensive testing protocols.

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNR55H7681FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNR55H7681FSB14
Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNR55H7681FSB14
Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H7681FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H7681FSB14-ND
Through Hole Resistors RNR55H7681FSB14-ND
7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H7681FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H7681FSB14
Through Hole Resistors RNR55H7681FSB14
RES 7.68K OHM 1/8W 1% AXIAL

RES 7.68K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H7681FSB14 RNR55H7681FSB14-ND RNR55H7681FSB14
Product Name Res Metal Film 7.68K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers