Vishay Intertechnology, Inc. RES 750K OHM 1/8W 1% AXIAL RNR55H7503FSRSL

Description
RES 750Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/8W 1% AXIAL - RNR55H7503FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/8W 1% AXIAL
RNR55H7503FSRSL
RES 750K OHM 1/8W 1% AXIAL RNR55H7503FSRSL
RES 750Kohm 1/8W 1% AXIAL

RES 750Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H7503FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H7503FSRSL-ND
Through Hole Resistors RNR55H7503FSRSL-ND
750 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

750 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H7503FSRSL RNR55H7503FSRSL-ND
Product Name RES 750K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details