Vishay Intertechnology, Inc. Through Hole Resistors RNR55H7500FSB14

Description
750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H7500FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H7500FSB14-ND
Through Hole Resistors RNR55H7500FSB14-ND
750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 750 OHM 1/8W 1% AXIAL - RNR55H7500FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/8W 1% AXIAL
RNR55H7500FSB14
RES 750 OHM 1/8W 1% AXIAL RNR55H7500FSB14
RES 750ohm 1/8W 1% AXIAL

RES 750ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H7500FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H7500FSB14
Through Hole Resistors RNR55H7500FSB14
RES 750 OHM 1/8W 1% AXIAL

RES 750 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H7500FSB14-ND RNR55H7500FSB14 RNR55H7500FSB14
Product Name Through Hole Resistors RES 750 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers