Vishay Intertechnology, Inc. Through Hole Resistors RNR55H73R2FSBSL

Description
73.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
73.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H73R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H73R2FSBSL-ND
Through Hole Resistors RNR55H73R2FSBSL-ND
73.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

73.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 73.2 OHM 1/8W 1% AXIAL - RNR55H73R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/8W 1% AXIAL
RNR55H73R2FSBSL
RES 73.2 OHM 1/8W 1% AXIAL RNR55H73R2FSBSL
RES 73.2ohm 1/8W 1% AXIAL

RES 73.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H73R2FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H73R2FSBSL
Through Hole Resistors RNR55H73R2FSBSL
RES 73.2 OHM 1/8W 1% AXIAL

RES 73.2 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H73R2FSBSL-ND RNR55H73R2FSBSL RNR55H73R2FSBSL
Product Name Through Hole Resistors RES 73.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details