Vishay Intertechnology, Inc. RES 71.5K OHM 1/8W .5% AXIAL RNR55H7152DSRSL

Description
RES 71.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/8W .5% AXIAL - RNR55H7152DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/8W .5% AXIAL
RNR55H7152DSRSL
RES 71.5K OHM 1/8W .5% AXIAL RNR55H7152DSRSL
RES 71.5Kohm 1/8W .5% AXIAL

RES 71.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H7152DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H7152DSRSL-ND
Through Hole Resistors RNR55H7152DSRSL-ND
71.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

71.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H7152DSRSL RNR55H7152DSRSL-ND
Product Name RES 71.5K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details