Vishay Intertechnology, Inc. Through Hole Resistors RNR55H6982FSBSL

Description
69.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
69.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H6982FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H6982FSBSL-ND
Through Hole Resistors RNR55H6982FSBSL-ND
69.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

69.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 69.8K OHM 1/8W 1% AXIAL - RNR55H6982FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/8W 1% AXIAL
RNR55H6982FSBSL
RES 69.8K OHM 1/8W 1% AXIAL RNR55H6982FSBSL
RES 69.8Kohm 1/8W 1% AXIAL

RES 69.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H6982FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H6982FSBSL
Through Hole Resistors RNR55H6982FSBSL
RES 69.8K OHM 1/8W 1% AXIAL

RES 69.8K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H6982FSBSL-ND RNR55H6982FSBSL RNR55H6982FSBSL
Product Name Through Hole Resistors RES 69.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details