Vishay Intertechnology, Inc. Through Hole Resistors RNR55H6981FSBSL

Description
6.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
6.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H6981FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H6981FSBSL-ND
Through Hole Resistors RNR55H6981FSBSL-ND
6.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

6.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 6.98K OHM 1/8W 1% AXIAL - RNR55H6981FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/8W 1% AXIAL
RNR55H6981FSBSL
RES 6.98K OHM 1/8W 1% AXIAL RNR55H6981FSBSL
RES 6.98Kohm 1/8W 1% AXIAL

RES 6.98Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H6981FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H6981FSBSL
Through Hole Resistors RNR55H6981FSBSL
RES 6.98K OHM 1/8W 1% AXIAL

RES 6.98K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H6981FSBSL-ND RNR55H6981FSBSL RNR55H6981FSBSL
Product Name Through Hole Resistors RES 6.98K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details