Vishay Intertechnology, Inc. Through Hole Resistors RNR55H66R5FSBSL

Description
66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote
Description
66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNR55H66R5FSBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 66.5 ohms with a power rating of 1/8 watt at 70 °C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C, ensuring reliability in various environmental conditions. This resistor is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The construction includes a vacuum-deposited nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, compliant with MIL-STD-1276, ensuring solderability and weldability. Engineers may consider this resistor for applications requiring high reliability and stability, particularly in military or aerospace environments, due to its verified failure rate and extensive testing protocols.

Datasheet Summary
Powered by GS/AI

The RNR55H66R5FSBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 66.5 ohms with a power rating of 1/8 watt at 70 °C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C, ensuring reliability in various environmental conditions. This resistor is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The construction includes a vacuum-deposited nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, compliant with MIL-STD-1276, ensuring solderability and weldability. Engineers may consider this resistor for applications requiring high reliability and stability, particularly in military or aerospace environments, due to its verified failure rate and extensive testing protocols.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H66R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H66R5FSBSL-ND
Through Hole Resistors RNR55H66R5FSBSL-ND
66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

66.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 66.5 OHM 1/8W 1% AXIAL - RNR55H66R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/8W 1% AXIAL
RNR55H66R5FSBSL
RES 66.5 OHM 1/8W 1% AXIAL RNR55H66R5FSBSL
RES 66.5ohm 1/8W 1% AXIAL

RES 66.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H66R5FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H66R5FSBSL
Through Hole Resistors RNR55H66R5FSBSL
RES 66.5 OHM 1/8W 1% AXIAL

RES 66.5 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H66R5FSBSL-ND RNR55H66R5FSBSL RNR55H66R5FSBSL
Product Name Through Hole Resistors RES 66.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers