Vishay Intertechnology, Inc. RES 66.5K OHM 1/8W .1% AXIAL RNR55H6652BSB14

Description
RES 66.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/8W .1% AXIAL - RNR55H6652BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/8W .1% AXIAL
RNR55H6652BSB14
RES 66.5K OHM 1/8W .1% AXIAL RNR55H6652BSB14
RES 66.5Kohm 1/8W .1% AXIAL

RES 66.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H6652BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H6652BSB14-ND
Through Hole Resistors RNR55H6652BSB14-ND
66.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

66.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H6652BSB14 RNR55H6652BSB14-ND
Product Name RES 66.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details