Vishay Intertechnology, Inc. RES 63.4K OHM 1/8W 1% AXIAL RNR55H6342FRB14

Description
RES 63.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/8W 1% AXIAL - RNR55H6342FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/8W 1% AXIAL
RNR55H6342FRB14
RES 63.4K OHM 1/8W 1% AXIAL RNR55H6342FRB14
RES 63.4Kohm 1/8W 1% AXIAL

RES 63.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H6342FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H6342FRB14-ND
Through Hole Resistors RNR55H6342FRB14-ND
63.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

63.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H6342FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H6342FRB14
Through Hole Resistors RNR55H6342FRB14
RES 63.4K OHM 1/8W 1% AXIAL

RES 63.4K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H6342FRB14 RNR55H6342FRB14-ND RNR55H6342FRB14
Product Name RES 63.4K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details