Vishay Intertechnology, Inc. RES 634 OHM 1/8W 1% AXIAL RNR55H6340FMBSL

Description
RES 634ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/8W 1% AXIAL - RNR55H6340FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/8W 1% AXIAL
RNR55H6340FMBSL
RES 634 OHM 1/8W 1% AXIAL RNR55H6340FMBSL
RES 634ohm 1/8W 1% AXIAL

RES 634ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H6340FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H6340FMBSL-ND
Through Hole Resistors RNR55H6340FMBSL-ND
634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H6340FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H6340FMBSL
Through Hole Resistors RNR55H6340FMBSL
RES 634 OHM 1/8W 1% AXIAL

RES 634 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H6340FMBSL RNR55H6340FMBSL-ND RNR55H6340FMBSL
Product Name RES 634 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers