Vishay Intertechnology, Inc. Through Hole Resistors RNR55H6340FMB14

Description
634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H6340FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H6340FMB14-ND
Through Hole Resistors RNR55H6340FMB14-ND
634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 634 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNR55H6340FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 634 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNR55H6340FMB14
Res Metal Film 634 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H6340FMB14
Res Metal Film 634 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 634 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H6340FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H6340FMB14
Through Hole Resistors RNR55H6340FMB14
RES 634 OHM 1/8W 1% AXIAL

RES 634 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H6340FMB14-ND RNR55H6340FMB14 RNR55H6340FMB14
Product Name Through Hole Resistors Res Metal Film 634 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details