Vishay Intertechnology, Inc. RES 61.9 OHM 1/8W 1% AXIAL RNR55H61R9FPB14

Description
RES 61.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/8W 1% AXIAL - RNR55H61R9FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/8W 1% AXIAL
RNR55H61R9FPB14
RES 61.9 OHM 1/8W 1% AXIAL RNR55H61R9FPB14
RES 61.9ohm 1/8W 1% AXIAL

RES 61.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H61R9FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H61R9FPB14-ND
Through Hole Resistors RNR55H61R9FPB14-ND
61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H61R9FPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H61R9FPB14
Through Hole Resistors RNR55H61R9FPB14
RES 61.9 OHM 1/8W 1% AXIAL

RES 61.9 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H61R9FPB14 RNR55H61R9FPB14-ND RNR55H61R9FPB14
Product Name RES 61.9 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details