Vishay Intertechnology, Inc. RES 61.9K OHM 1/8W 1% AXIAL RNR55H6192FSB14

Description
RES 61.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/8W 1% AXIAL - RNR55H6192FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/8W 1% AXIAL
RNR55H6192FSB14
RES 61.9K OHM 1/8W 1% AXIAL RNR55H6192FSB14
RES 61.9Kohm 1/8W 1% AXIAL

RES 61.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H6192FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H6192FSB14-ND
Through Hole Resistors RNR55H6192FSB14-ND
61.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

61.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H6192FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H6192FSB14
Through Hole Resistors RNR55H6192FSB14
RES 61.9K OHM 1/8W 1% AXIAL

RES 61.9K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H6192FSB14 RNR55H6192FSB14-ND RNR55H6192FSB14
Product Name RES 61.9K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details