Vishay Intertechnology, Inc. RES 61.9K OHM 1/8W .1% AXIAL RNR55H6192BSBSL

Description
RES 61.9Kohm 1/8W .1% AXIAL
Request a Quote
Description
RES 61.9Kohm 1/8W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/8W .1% AXIAL - RNR55H6192BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/8W .1% AXIAL
RNR55H6192BSBSL
RES 61.9K OHM 1/8W .1% AXIAL RNR55H6192BSBSL
RES 61.9Kohm 1/8W .1% AXIAL

RES 61.9Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNR55H6192BSBSL
Product Name RES 61.9K OHM 1/8W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details