The RNR55H6191FSBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 6.19 kΩ with a power rating of 1/8W at 70 °C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200V. It exhibits a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, complying with MIL-STD-1276. The product is also subject to rigorous testing and quality assurance, ensuring reliability in demanding environments.
RES 6.19Kohm 1/8W 1% AXIAL
6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
RES 6.19K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR55H6191FSBSL | RNR55H6191FSBSL-ND | RNR55H6191FSBSL |
| Product Name | RES 6.19K OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 6190 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |