Vishay Intertechnology, Inc. Through Hole Resistors RNR55H60R4FSRSL

Description
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote
Description
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNR55H60R4FSRSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a power rating of 0.125W at 70°C and 0.10W at 125°C, with a resistance value of 60.4 ohms and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. It exhibits a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The component is encapsulated in a specially formulated epoxy for moisture protection and is solderable and weldable, adhering to MIL-STD-1276 standards. This resistor is ideal for applications requiring high reliability and stability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The RNR55H60R4FSRSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a power rating of 0.125W at 70°C and 0.10W at 125°C, with a resistance value of 60.4 ohms and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. It exhibits a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The component is encapsulated in a specially formulated epoxy for moisture protection and is solderable and weldable, adhering to MIL-STD-1276 standards. This resistor is ideal for applications requiring high reliability and stability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H60R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H60R4FSRSL-ND
Through Hole Resistors RNR55H60R4FSRSL-ND
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 60.4 OHM 1/8W 1% AXIAL - RNR55H60R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/8W 1% AXIAL
RNR55H60R4FSRSL
RES 60.4 OHM 1/8W 1% AXIAL RNR55H60R4FSRSL
RES 60.4ohm 1/8W 1% AXIAL

RES 60.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H60R4FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H60R4FSRSL
Through Hole Resistors RNR55H60R4FSRSL
RES 60.4 OHM 1/8W 1% AXIAL

RES 60.4 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H60R4FSRSL-ND RNR55H60R4FSRSL RNR55H60R4FSRSL
Product Name Through Hole Resistors RES 60.4 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details