Vishay Intertechnology, Inc. RES 604K OHM 1/8W 1% AXIAL RNR55H6043FMB14

Description
RES 604Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/8W 1% AXIAL - RNR55H6043FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/8W 1% AXIAL
RNR55H6043FMB14
RES 604K OHM 1/8W 1% AXIAL RNR55H6043FMB14
RES 604Kohm 1/8W 1% AXIAL

RES 604Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H6043FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H6043FMB14-ND
Through Hole Resistors RNR55H6043FMB14-ND
604 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

604 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H6043FMB14 RNR55H6043FMB14-ND
Product Name RES 604K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers