Vishay Intertechnology, Inc. RES 590 OHM 1/8W 1% AXIAL RNR55H5900FSB14

Description
RES 590ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/8W 1% AXIAL - RNR55H5900FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/8W 1% AXIAL
RNR55H5900FSB14
RES 590 OHM 1/8W 1% AXIAL RNR55H5900FSB14
RES 590ohm 1/8W 1% AXIAL

RES 590ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H5900FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H5900FSB14-ND
Through Hole Resistors RNR55H5900FSB14-ND
590 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

590 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H5900FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H5900FSB14
Through Hole Resistors RNR55H5900FSB14
RES 590 OHM 1/8W 1% AXIAL

RES 590 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H5900FSB14 RNR55H5900FSB14-ND RNR55H5900FSB14
Product Name RES 590 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details