Vishay Intertechnology, Inc. RES 57.6 OHM 1/8W 1% AXIAL RNR55H57R6FSRSL

Description
RES 57.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1/8W 1% AXIAL - RNR55H57R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/8W 1% AXIAL
RNR55H57R6FSRSL
RES 57.6 OHM 1/8W 1% AXIAL RNR55H57R6FSRSL
RES 57.6ohm 1/8W 1% AXIAL

RES 57.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H57R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H57R6FSRSL-ND
Through Hole Resistors RNR55H57R6FSRSL-ND
57.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

57.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H57R6FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H57R6FSRSL
Through Hole Resistors RNR55H57R6FSRSL
RES 57.6 OHM 1/8W 1% AXIAL

RES 57.6 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H57R6FSRSL RNR55H57R6FSRSL-ND RNR55H57R6FSRSL
Product Name RES 57.6 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details