Vishay Intertechnology, Inc. Through Hole Resistors RNR55H5761FSRSL

Description
5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H5761FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H5761FSRSL-ND
Through Hole Resistors RNR55H5761FSRSL-ND
5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 5.76K OHM 1/8W 1% AXIAL - RNR55H5761FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/8W 1% AXIAL
RNR55H5761FSRSL
RES 5.76K OHM 1/8W 1% AXIAL RNR55H5761FSRSL
RES 5.76Kohm 1/8W 1% AXIAL

RES 5.76Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55H5761FSRSL-ND RNR55H5761FSRSL
Product Name Through Hole Resistors RES 5.76K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details