Vishay Intertechnology, Inc. RES 5.76K OHM 1/8W 1% AXIAL RNR55H5761FRBSL

Description
RES 5.76Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/8W 1% AXIAL - RNR55H5761FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/8W 1% AXIAL
RNR55H5761FRBSL
RES 5.76K OHM 1/8W 1% AXIAL RNR55H5761FRBSL
RES 5.76Kohm 1/8W 1% AXIAL

RES 5.76Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H5761FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H5761FRBSL-ND
Through Hole Resistors RNR55H5761FRBSL-ND
5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H5761FRBSL RNR55H5761FRBSL-ND
Product Name RES 5.76K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers