Vishay Intertechnology, Inc. RES 5.62K OHM 1/8W .5% AXIAL RNR55H5621DSBSL

Description
RES 5.62Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/8W .5% AXIAL - RNR55H5621DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/8W .5% AXIAL
RNR55H5621DSBSL
RES 5.62K OHM 1/8W .5% AXIAL RNR55H5621DSBSL
RES 5.62Kohm 1/8W .5% AXIAL

RES 5.62Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H5621DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H5621DSBSL-ND
Through Hole Resistors RNR55H5621DSBSL-ND
5.62 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.62 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H5621DSBSL RNR55H5621DSBSL-ND
Product Name RES 5.62K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details