Vishay Intertechnology, Inc. RES 54.9 OHM 1/8W 1% AXIAL RNR55H54R9FSBSL

Description
RES 54.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/8W 1% AXIAL - RNR55H54R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/8W 1% AXIAL
RNR55H54R9FSBSL
RES 54.9 OHM 1/8W 1% AXIAL RNR55H54R9FSBSL
RES 54.9ohm 1/8W 1% AXIAL

RES 54.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H54R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H54R9FSBSL-ND
Through Hole Resistors RNR55H54R9FSBSL-ND
54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H54R9FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H54R9FSBSL
Through Hole Resistors RNR55H54R9FSBSL
RES 54.9 OHM 1/8W 1% AXIAL

RES 54.9 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H54R9FSBSL RNR55H54R9FSBSL-ND RNR55H54R9FSBSL
Product Name RES 54.9 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers