Vishay Intertechnology, Inc. Through Hole Resistors RNR55H5112FPRSL

Description
51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H5112FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H5112FPRSL-ND
Through Hole Resistors RNR55H5112FPRSL-ND
51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 51.1K OHM 1/8W 1% AXIAL - RNR55H5112FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/8W 1% AXIAL
RNR55H5112FPRSL
RES 51.1K OHM 1/8W 1% AXIAL RNR55H5112FPRSL
RES 51.1Kohm 1/8W 1% AXIAL

RES 51.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H5112FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H5112FPRSL
Through Hole Resistors RNR55H5112FPRSL
RES 51.1K OHM 1/8W 1% AXIAL

RES 51.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H5112FPRSL-ND RNR55H5112FPRSL RNR55H5112FPRSL
Product Name Through Hole Resistors RES 51.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details