Vishay Intertechnology, Inc. RES 51.1K OHM 1/8W 1% AXIAL RNR55H5112FPBSL

Description
RES 51.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/8W 1% AXIAL - RNR55H5112FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/8W 1% AXIAL
RNR55H5112FPBSL
RES 51.1K OHM 1/8W 1% AXIAL RNR55H5112FPBSL
RES 51.1Kohm 1/8W 1% AXIAL

RES 51.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H5112FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H5112FPBSL-ND
Through Hole Resistors RNR55H5112FPBSL-ND
51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H5112FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H5112FPBSL
Through Hole Resistors RNR55H5112FPBSL
RES 51.1K OHM 1/8W 1% AXIAL

RES 51.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H5112FPBSL RNR55H5112FPBSL-ND RNR55H5112FPBSL
Product Name RES 51.1K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details