Vishay Intertechnology, Inc. RES 499K OHM 1/8W .1% AXIAL RNR55H4993BRRSL

Description
RES 499Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/8W .1% AXIAL - RNR55H4993BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/8W .1% AXIAL
RNR55H4993BRRSL
RES 499K OHM 1/8W .1% AXIAL RNR55H4993BRRSL
RES 499Kohm 1/8W .1% AXIAL

RES 499Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H4993BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H4993BRRSL-ND
Through Hole Resistors RNR55H4993BRRSL-ND
499 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

499 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H4993BRRSL RNR55H4993BRRSL-ND
Product Name RES 499K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers