Res Metal Film 499 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
RES 499 OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR55H4990FSB14 | RNR55H4990FSB14-ND | RNR55H4990FSB14 |
| Product Name | Res Metal Film 499 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |