Vishay Intertechnology, Inc. RES 4.87K OHM 1/8W 1% AXIAL RNR55H4871FSRSL

Description
RES 4.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/8W 1% AXIAL - RNR55H4871FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/8W 1% AXIAL
RNR55H4871FSRSL
RES 4.87K OHM 1/8W 1% AXIAL RNR55H4871FSRSL
RES 4.87Kohm 1/8W 1% AXIAL

RES 4.87Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H4871FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H4871FSRSL-ND
Through Hole Resistors RNR55H4871FSRSL-ND
4.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

4.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H4871FSRSL RNR55H4871FSRSL-ND
Product Name RES 4.87K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details