Vishay Intertechnology, Inc. Res Metal Film 47.5 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H47R5BMB14

Description
Res Metal Film 47.5 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 47.5 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47.5 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNR55H47R5BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47.5 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNR55H47R5BMB14
Res Metal Film 47.5 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H47R5BMB14
Res Metal Film 47.5 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 47.5 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H47R5BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H47R5BMB14-ND
Through Hole Resistors RNR55H47R5BMB14-ND
47.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

47.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H47R5BMB14 RNR55H47R5BMB14-ND
Product Name Res Metal Film 47.5 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers