Vishay Intertechnology, Inc. MF HERM SEAL,1/8W,50PPM,47.5K,1%,S/.001%,BULK RNR55H4752FSB14

Description
MF HERM SEAL,1/8W,50PPM,47.5 K,1%,S/.001%,BULK
Request a Quote Datasheet
Description
MF HERM SEAL,1/8W,50PPM,47.5 K,1%,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF HERM SEAL,1/8W,50PPM,47.5K,1%,S/.001%,BULK - RNR55H4752FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF HERM SEAL,1/8W,50PPM,47.5K,1%,S/.001%,BULK
RNR55H4752FSB14
MF HERM SEAL,1/8W,50PPM,47.5K,1%,S/.001%,BULK RNR55H4752FSB14
MF HERM SEAL,1/8W,50PPM,47.5 K,1%,S/.001%,BULK

MF HERM SEAL,1/8W,50PPM,47.5K,1%,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNR55H4752FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H4752FSB14-ND
Through Hole Resistors RNR55H4752FSB14-ND
47.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

47.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H4752FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H4752FSB14
Through Hole Resistors RNR55H4752FSB14
RES 47.5K OHM 1/8W 1% AXIAL

RES 47.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H4752FSB14 RNR55H4752FSB14-ND RNR55H4752FSB14
Product Name MF HERM SEAL,1/8W,50PPM,47.5K,1%,S/.001%,BULK Through Hole Resistors Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details