Vishay Intertechnology, Inc. RES 47K OHM 1/8W .5% AXIAL RNR55H4702DPB14

Description
RES 47Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/8W .5% AXIAL - RNR55H4702DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/8W .5% AXIAL
RNR55H4702DPB14
RES 47K OHM 1/8W .5% AXIAL RNR55H4702DPB14
RES 47Kohm 1/8W .5% AXIAL

RES 47Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H4702DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H4702DPB14-ND
Through Hole Resistors RNR55H4702DPB14-ND
47 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

47 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H4702DPB14 RNR55H4702DPB14-ND
Product Name RES 47K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers