Vishay Intertechnology, Inc. RES 42.2K OHM 1/8W 1% AXIAL RNR55H4222FRBSL

Description
RES 42.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/8W 1% AXIAL - RNR55H4222FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/8W 1% AXIAL
RNR55H4222FRBSL
RES 42.2K OHM 1/8W 1% AXIAL RNR55H4222FRBSL
RES 42.2Kohm 1/8W 1% AXIAL

RES 42.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H4222FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H4222FRBSL-ND
Through Hole Resistors RNR55H4222FRBSL-ND
42.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

42.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H4222FRBSL RNR55H4222FRBSL-ND
Product Name RES 42.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details