Vishay Intertechnology, Inc. RES 4.22K OHM 1/8W .1% AXIAL RNR55H4221BSB14

Description
RES 4.22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/8W .1% AXIAL - RNR55H4221BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/8W .1% AXIAL
RNR55H4221BSB14
RES 4.22K OHM 1/8W .1% AXIAL RNR55H4221BSB14
RES 4.22Kohm 1/8W .1% AXIAL

RES 4.22Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H4221BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H4221BSB14-ND
Through Hole Resistors RNR55H4221BSB14-ND
4.22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

4.22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H4221BSB14 RNR55H4221BSB14-ND
Product Name RES 4.22K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers