Vishay Intertechnology, Inc. RES 4.22K OHM 1/8W .1% AXIAL RNR55H4221BRRE6

Description
RES 4.22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/8W .1% AXIAL - RNR55H4221BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/8W .1% AXIAL
RNR55H4221BRRE6
RES 4.22K OHM 1/8W .1% AXIAL RNR55H4221BRRE6
RES 4.22Kohm 1/8W .1% AXIAL

RES 4.22Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H4221BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H4221BRRE6-ND
Through Hole Resistors RNR55H4221BRRE6-ND
4.22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

4.22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H4221BRRE6 RNR55H4221BRRE6-ND
Product Name RES 4.22K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers