Vishay Intertechnology, Inc. RES 4.12K OHM 1/8W 1% AXIAL RNR55H4121FMRSL

Description
RES 4.12Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/8W 1% AXIAL - RNR55H4121FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/8W 1% AXIAL
RNR55H4121FMRSL
RES 4.12K OHM 1/8W 1% AXIAL RNR55H4121FMRSL
RES 4.12Kohm 1/8W 1% AXIAL

RES 4.12Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H4121FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H4121FMRSL-ND
Through Hole Resistors RNR55H4121FMRSL-ND
4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H4121FMRSL RNR55H4121FMRSL-ND
Product Name RES 4.12K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details