Vishay Intertechnology, Inc. Res Metal Film 4.12K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H4121FMB14

Description
Res Metal Film 4.12K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 4.12K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.12K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNR55H4121FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.12K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNR55H4121FMB14
Res Metal Film 4.12K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H4121FMB14
Res Metal Film 4.12K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 4.12K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H4121FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H4121FMB14-ND
Through Hole Resistors RNR55H4121FMB14-ND
4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

4.12 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H4121FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H4121FMB14
Through Hole Resistors RNR55H4121FMB14
RES 4.12K OHM 1/8W 1% AXIAL

RES 4.12K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H4121FMB14 RNR55H4121FMB14-ND RNR55H4121FMB14
Product Name Res Metal Film 4.12K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details