Vishay Intertechnology, Inc. Through Hole Resistors RNR55H3832FSB14

Description
38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H3832FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3832FSB14-ND
Through Hole Resistors RNR55H3832FSB14-ND
38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

38.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 38.3K OHM 1/8W 1% AXIAL - RNR55H3832FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/8W 1% AXIAL
RNR55H3832FSB14
RES 38.3K OHM 1/8W 1% AXIAL RNR55H3832FSB14
RES 38.3Kohm 1/8W 1% AXIAL

RES 38.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3832FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H3832FSB14
Through Hole Resistors RNR55H3832FSB14
RES 38.3K OHM 1/8W 1% AXIAL

RES 38.3K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H3832FSB14-ND RNR55H3832FSB14 RNR55H3832FSB14
Product Name Through Hole Resistors RES 38.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details