Vishay Intertechnology, Inc. RES 383 OHM 1/8W 1% AXIAL RNR55H3830FSBSL

Description
RES 383ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/8W 1% AXIAL - RNR55H3830FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/8W 1% AXIAL
RNR55H3830FSBSL
RES 383 OHM 1/8W 1% AXIAL RNR55H3830FSBSL
RES 383ohm 1/8W 1% AXIAL

RES 383ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3830FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3830FSBSL-ND
Through Hole Resistors RNR55H3830FSBSL-ND
383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H3830FSBSL RNR55H3830FSBSL-ND
Product Name RES 383 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers