Vishay Intertechnology, Inc. RES 37.4 OHM 1/8W 1% AXIAL RNR55H37R4FSB14

Description
RES 37.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/8W 1% AXIAL - RNR55H37R4FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/8W 1% AXIAL
RNR55H37R4FSB14
RES 37.4 OHM 1/8W 1% AXIAL RNR55H37R4FSB14
RES 37.4ohm 1/8W 1% AXIAL

RES 37.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H37R4FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H37R4FSB14-ND
Through Hole Resistors RNR55H37R4FSB14-ND
37.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

37.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H37R4FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H37R4FSB14
Through Hole Resistors RNR55H37R4FSB14
RES 37.4 OHM 1/8W 1% AXIAL

RES 37.4 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H37R4FSB14 RNR55H37R4FSB14-ND RNR55H37R4FSB14
Product Name RES 37.4 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details