Vishay Intertechnology, Inc. Res Metal Film 36.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNR55H3652BRB14

Description
Res Metal Film 36.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 36.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 36.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNR55H3652BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 36.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNR55H3652BRB14
Res Metal Film 36.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNR55H3652BRB14
Res Metal Film 36.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 36.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H3652BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3652BRB14-ND
Through Hole Resistors RNR55H3652BRB14-ND
36.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

36.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H3652BRB14 RNR55H3652BRB14-ND
Product Name Res Metal Film 36.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers