Vishay Intertechnology, Inc. RES 3.65K OHM 1/8W 1% AXIAL RNR55H3651FPBSL

Description
RES 3.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/8W 1% AXIAL - RNR55H3651FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/8W 1% AXIAL
RNR55H3651FPBSL
RES 3.65K OHM 1/8W 1% AXIAL RNR55H3651FPBSL
RES 3.65Kohm 1/8W 1% AXIAL

RES 3.65Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3651FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3651FPBSL-ND
Through Hole Resistors RNR55H3651FPBSL-ND
3.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H3651FPBSL RNR55H3651FPBSL-ND
Product Name RES 3.65K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details