Vishay Intertechnology, Inc. Through Hole Resistors RNR55H3651FPB14

Description
3.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H3651FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3651FPB14-ND
Through Hole Resistors RNR55H3651FPB14-ND
3.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.65 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 3.65K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNR55H3651FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.65K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNR55H3651FPB14
Res Metal Film 3.65K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNR55H3651FPB14
Res Metal Film 3.65K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 3.65K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H3651FPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H3651FPB14
Through Hole Resistors RNR55H3651FPB14
RES 3.65K OHM 1/8W 1% AXIAL

RES 3.65K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H3651FPB14-ND RNR55H3651FPB14 RNR55H3651FPB14
Product Name Through Hole Resistors Res Metal Film 3.65K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details