Vishay Intertechnology, Inc. RES 35.7K OHM 1/8W 1% AXIAL RNR55H3572FSB14

Description
RES 35.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/8W 1% AXIAL - RNR55H3572FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/8W 1% AXIAL
RNR55H3572FSB14
RES 35.7K OHM 1/8W 1% AXIAL RNR55H3572FSB14
RES 35.7Kohm 1/8W 1% AXIAL

RES 35.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3572FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3572FSB14-ND
Through Hole Resistors RNR55H3572FSB14-ND
35.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

35.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H3572FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H3572FSB14
Through Hole Resistors RNR55H3572FSB14
RES 35.7K OHM 1/8W 1% AXIAL

RES 35.7K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H3572FSB14 RNR55H3572FSB14-ND RNR55H3572FSB14
Product Name RES 35.7K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details