Vishay Intertechnology, Inc. Through Hole Resistors RNR55H3571FRB14

Description
3.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H3571FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3571FRB14-ND
Through Hole Resistors RNR55H3571FRB14-ND
3.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.57 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 3.57K OHM 1/8W 1% AXIAL - RNR55H3571FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/8W 1% AXIAL
RNR55H3571FRB14
RES 3.57K OHM 1/8W 1% AXIAL RNR55H3571FRB14
RES 3.57Kohm 1/8W 1% AXIAL

RES 3.57Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3571FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H3571FRB14
Through Hole Resistors RNR55H3571FRB14
RES 3.57K OHM 1/8W 1% AXIAL

RES 3.57K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H3571FRB14-ND RNR55H3571FRB14 RNR55H3571FRB14
Product Name Through Hole Resistors RES 3.57K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details