Vishay Intertechnology, Inc. RES 3.48K OHM 1/8W .5% AXIAL RNR55H3481DSBSL

Description
RES 3.48Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/8W .5% AXIAL - RNR55H3481DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/8W .5% AXIAL
RNR55H3481DSBSL
RES 3.48K OHM 1/8W .5% AXIAL RNR55H3481DSBSL
RES 3.48Kohm 1/8W .5% AXIAL

RES 3.48Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3481DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3481DSBSL-ND
Through Hole Resistors RNR55H3481DSBSL-ND
3.48 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.48 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H3481DSBSL RNR55H3481DSBSL-ND
Product Name RES 3.48K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details