Vishay Intertechnology, Inc. RES 3.4K OHM 1/8W .1% AXIAL RNR55H3401BSRE6

Description
RES 3.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/8W .1% AXIAL - RNR55H3401BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/8W .1% AXIAL
RNR55H3401BSRE6
RES 3.4K OHM 1/8W .1% AXIAL RNR55H3401BSRE6
RES 3.4Kohm 1/8W .1% AXIAL

RES 3.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3401BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3401BSRE6-ND
Through Hole Resistors RNR55H3401BSRE6-ND
3.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H3401BSRE6 RNR55H3401BSRE6-ND
Product Name RES 3.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers