Vishay Intertechnology, Inc. RES 3.4K OHM 1/8W .1% AXIAL RNR55H3401BMB14

Description
RES 3.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/8W .1% AXIAL - RNR55H3401BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/8W .1% AXIAL
RNR55H3401BMB14
RES 3.4K OHM 1/8W .1% AXIAL RNR55H3401BMB14
RES 3.4Kohm 1/8W .1% AXIAL

RES 3.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3401BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3401BMB14-ND
Through Hole Resistors RNR55H3401BMB14-ND
3.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H3401BMB14 RNR55H3401BMB14-ND
Product Name RES 3.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers