Vishay Intertechnology, Inc. Through Hole Resistors RNR55H3011BSRSL

Description
3.01 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H3011BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3011BSRSL-ND
Through Hole Resistors RNR55H3011BSRSL-ND
3.01 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.01 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 3.01K OHM 1/8W .1% AXIAL - RNR55H3011BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/8W .1% AXIAL
RNR55H3011BSRSL
RES 3.01K OHM 1/8W .1% AXIAL RNR55H3011BSRSL
RES 3.01Kohm 1/8W .1% AXIAL

RES 3.01Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55H3011BSRSL-ND RNR55H3011BSRSL
Product Name Through Hole Resistors RES 3.01K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers