Vishay Intertechnology, Inc. RES 287 OHM 1/8W 1% AXIAL RNR55H2870FSBSL

Description
RES 287ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/8W 1% AXIAL - RNR55H2870FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/8W 1% AXIAL
RNR55H2870FSBSL
RES 287 OHM 1/8W 1% AXIAL RNR55H2870FSBSL
RES 287ohm 1/8W 1% AXIAL

RES 287ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2870FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2870FSBSL-ND
Through Hole Resistors RNR55H2870FSBSL-ND
287 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

287 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2870FSBSL RNR55H2870FSBSL-ND
Product Name RES 287 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers